Picker Components General Purpose Relays PTRH-1A-24ST-T4-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30-amp power PCB relay with a T91 footprint, rated for 250 VAC general-purpose switching and compliant with UL 508 and UL 873 spacing requirements. It features silver-cadmium oxide or silver-tin-indium-oxide contacts, an insulation class of B or F, and is available in panel-mount configurations with quick-connect pins and mounting tabs. The part PTRH-1A-24ST-T4-X uses a 24 VDC coil consuming 0.9 W, has a must-operate voltage of 18 VDC, and a must-release voltage of 2.4 VDC. It operates within a temperature range of -55°C to 100°C for Class B insulation, with an IP67 epoxy-sealed version available. The relay meets RoHS standards and has a maximum switching capacity of 30 A and 900 W resistive load. Physical dimensions and pinout follow the T4 mounting style with QC pins and tabs.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30-amp power PCB relay with a T91 footprint, rated for 250 VAC general-purpose switching and compliant with UL 508 and UL 873 spacing requirements. It features silver-cadmium oxide or silver-tin-indium-oxide contacts, an insulation class of B or F, and is available in panel-mount configurations with quick-connect pins and mounting tabs. The part PTRH-1A-24ST-T4-X uses a 24 VDC coil consuming 0.9 W, has a must-operate voltage of 18 VDC, and a must-release voltage of 2.4 VDC. It operates within a temperature range of -55°C to 100°C for Class B insulation, with an IP67 epoxy-sealed version available. The relay meets RoHS standards and has a maximum switching capacity of 30 A and 900 W resistive load. Physical dimensions and pinout follow the T4 mounting style with QC pins and tabs.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-24ST-T4-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-24ST-T4-X
General Purpose Relays 2500-PTRH-1A-24ST-T4-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-24ST-T4-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details