The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in panel-mount and PC-pin configurations. The PTRH-1A-24ST-T4-X-G variant features a 24VDC coil, 0.9 W power consumption, AgCdO+Au contacts, and a panel-mount T4 style with QC pins and mounting tabs. It is rated for 30 A at 240 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. The relay meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C (Class B), and is RoHS compliant. It includes a dust cover but is not IP67 sealed. Operate time is less than 15 ms and release time is less than 10 ms. The dielectric strength is 2,500 VAC between coil and contacts, with an insulation resistance of 1,000 MΩ min at 500 VDC. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24ST-T4-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |