The PTRH-OT series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. It features AgSnO contact material, 0.6 W coil power, and Class B insulation. The OT4 variant has panel mounting with quick-connect pins and a sealed enclosure. It meets UL 508 and UL 873 spacing requirements, has a maximum switching voltage of 300 VAC, and operates within a temperature range of -55°C to 100°C. The relay is RoHS compliant with a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at full load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24ST-OT4-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |