The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1 Form A (SPST-NO) contact configuration, AgSnO2In2O3 contact material, and Class F insulation. The relay is epoxy sealed, immersible, RoHS compliant, and operates at 24 VDC coil voltage with a power consumption of 0.6 W. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The operating temperature range is -40°C to 125°C, with a maximum switching current of 30 A and a switching power rating of 900 W resistive or 7,500 VA inductive. The mechanical life is 1 × 10⁷ operations, and the electrical life is 5 × 10⁴ operations at rated load. The relay has a 15 ms maximum operate time and 10 ms release time. It weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SFT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |