The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. It supports 30 A at 250 VAC resistive loads and features AgSnO₂In₂O₃ contacts with gold plating, IP67 epoxy sealing, and Class F insulation. The relay has a 0.9 W coil with a 24 VDC rating, operates within -55°C to 125°C, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant. Terminal strength is 10 N, and maximum switching power is 7,500 VA. The unit weighs approximately 13.5 grams and has an operating life of 5 × 10⁴ electrical cycles and 1 × 10⁷ mechanical cycles.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SFT-T4-X67G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |