The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mounting with QC pins and mounting tabs for T4/T5 variants. It features a 24 VDC coil with 0.6 W power consumption, AgSnO2In2O3 contacts with gold plating, IP67 epoxy sealing, and Class F insulation. The relay meets UL 508 and UL 873 spacing requirements, has a maximum switching power of 900 W and 7,500 VA, and operates from -55°C to 125°C for Class F. It is RoHS compliant and rated for 30 A at 250 VAC resistive loads with an initial contact resistance of 50 mΩ max. Mechanical life exceeds 10^7 operations, and electrical life is rated for 5 × 10^4 operations under resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SFT-T4-X67A0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |