The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. It supports 30 A switching at 250 VAC and 30 VDC for resistive loads, with a maximum switching power of 900 W and 7,500 VA. The part features a 0.6 W coil, F-class insulation, AgSnO2In2O3 contacts, and is IP67 epoxy sealed. It complies with UL 508 and UL 873 spacing requirements, meets RoHS standards, and operates from -55°C to 125°C. Mechanical life is rated at 1 × 10⁷ operations, electrical life at 5 × 10⁴ operations. The relay has an operate time under 15 ms and release time under 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SFT-T4-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |