The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C configurations. It supports 250 VAC and 30 VDC switching, with a maximum switching power of 900 W and 7,500 VA. The part features AgCdO or AgSnO2In2O3 contacts, with optional gold plating. It has a 0.9 W coil for 24 VDC operation, operates within -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. The T2 variant includes PCB and quick-connect pins, with Class F insulation and a sealed enclosure. The relay is RoHS compliant and has an insulation resistance of 1,000 MΩ min at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SFT-T2-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |