The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, and compliant with UL 508 and UL 873 spacing requirements. It features a 0.6 W coil voltage variant, Class F insulation, AgSnO2In2O3 contact material, and an IP67 epoxy-sealed option. Mounting types T2 and T3 include PCB and QC pins, with an operating temperature range of -55°C to 125°C for Class F. The relay meets RoHS directives and has a maximum switching power of 7,500 VA. Physical dimensions and pin configurations are consistent with the T91 footprint.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SFT-T2-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |