The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching applications. It is available in multiple contact forms including 1 Form A (SPST-NO) and mounts as a panel-mount unit with quick-connect pins and mounting tabs for the OT4 variant. The part is rated for 30 A at 250 VAC and 2 HP at 250 VAC, with a maximum switching power of 900 W and 7,500 VA. The coil operates at 24 VDC with a power consumption of 0.9 W, requires 18 VDC to operate, and releases at 2.4 VDC. Contact material is AgSnO with gold plating, and insulation is Class F. The relay meets UL 508 and UL 873 spacing standards, is RoHS compliant, and operates from -55°C to 125°C. Operate time is less than 15 ms, release time less than 10 ms. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SFT-OT4-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |