Picker Components General Purpose Relays PTRH-1A-24SF-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp PCB mount relay with a T90 footprint, designed for general-purpose switching up to 30 A at 250 VAC and 2 HP motor loads. It features a 24 VDC coil with 0.6 W power consumption, Class F insulation, and epoxy sealing for immersion cleaning. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, supports AgCdO contacts, and complies with RoHS. The operating temperature range is -40°C to 125°C for Class F, and the mechanical life is 1×10⁷ operations with an electrical life of 5×10⁴ cycles. It weighs 27 grams in open-frame configuration.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp PCB mount relay with a T90 footprint, designed for general-purpose switching up to 30 A at 250 VAC and 2 HP motor loads. It features a 24 VDC coil with 0.6 W power consumption, Class F insulation, and epoxy sealing for immersion cleaning. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, supports AgCdO contacts, and complies with RoHS. The operating temperature range is -40°C to 125°C for Class F, and the mechanical life is 1×10⁷ operations with an electrical life of 5×10⁴ cycles. It weighs 27 grams in open-frame configuration.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-24SF-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-24SF-X-0.6
General Purpose Relays 2500-PTRH-1A-24SF-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-24SF-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-J2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relay module - 788-306 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers