The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 30 A at 250 VAC and 30 VDC. The PTRH-1A-24SF-T4-X variant features a 24 VDC coil, Class F insulation, AgCdO contacts, and a T4 mounting configuration with panel-mounted QC pins and mounting tabs. It is epoxy-sealed to IP67, RoHS compliant, and meets UL 508 and UL 873 spacing requirements. The relay operates with 0.9 W coil power, has an operate time under 15 ms, and a release time under 10 ms. The operating temperature range is -55°C to 125°C for Class F. Physical dimensions and terminal strength are defined by the T4 mounting style, with solderable pins and a weight of approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SF-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |