The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, designed for switching resistive and inductive loads up to 30 A at 250 VAC. It features a 1 Form A contact configuration, gold-plated AgCdO+Au contacts, and an IP67 epoxy-sealed enclosure. The relay has a 24 VDC coil with 0.9 W power consumption, Class F insulation, and operates from -55°C to 125°C. Mounting is via PCB pins and quick-connect terminals, with mechanical life rated at 10⁷ operations and electrical life at 5 × 10⁴ operations. It meets UL 508 and UL 873 spacing requirements and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SF-T2-X67G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |