The PTRH-T series is a 30 A general-purpose PCB relay with a T91 footprint, offering SPST-NO (1 Form A) and SPDT (1 Form C) contact configurations. This part features a 24 VDC coil with 0.9 W power consumption, Class F insulation, and an IP67 epoxy-sealed enclosure. It uses AgCdO contacts and supports a maximum switching voltage of 300 VAC and 110 VDC. The T2 variant includes PCB and QC pins, with an alternate pinout. Operating temperature ranges from -55°C to 125°C under Class F insulation. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a dielectric strength of 2,500 V between coil and contacts. Mechanical life exceeds 10^7 operations, with 5 × 10^4 electrical operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SF-T2-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |