Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24SF-T2-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |