Picker Components General Purpose Relays PTRH-1A-24S-T2-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching. It supports contact forms 1A, 1B, and 1C, with mounting styles T2 (PCB and QC pins) and T4/T5 (QC pins with tabs). It is RoHS compliant, meets UL 508 and UL 873 spacing requirements, and offers an IP67 sealed option. The relay switches 30 A at 240 VAC and carries a 900 W resistive, 7,500 VA motor load rating. Coil voltage is 24 VDC with 0.9 W power consumption, a must-operate voltage of 18 VDC, and must-release of 2.4 VDC. Insulation class is B, operating temperature -55°C to 100°C. Contacts are AgCdO, with gold plating optional. Insulation resistance is 1,000 MΩ min at 500 VDC, dielectric strength 2,500 VAC between coil and contacts, and weight is 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-T is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching. It supports contact forms 1A, 1B, and 1C, with mounting styles T2 (PCB and QC pins) and T4/T5 (QC pins with tabs). It is RoHS compliant, meets UL 508 and UL 873 spacing requirements, and offers an IP67 sealed option. The relay switches 30 A at 240 VAC and carries a 900 W resistive, 7,500 VA motor load rating. Coil voltage is 24 VDC with 0.9 W power consumption, a must-operate voltage of 18 VDC, and must-release of 2.4 VDC. Insulation class is B, operating temperature -55°C to 100°C. Contacts are AgCdO, with gold plating optional. Insulation resistance is 1,000 MΩ min at 500 VDC, dielectric strength 2,500 VAC between coil and contacts, and weight is 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-24S-T2-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-24S-T2-X-G
General Purpose Relays 2500-PTRH-1A-24S-T2-X-G
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-24S-T2-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - 1-1415430-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.2453C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers