The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2In2O3 contacts and Class F insulation. It is epoxy sealed, immersion cleanable, and RoHS compliant. The part is available in open-frame or sealed versions with 5 or 6 pins, and the 24 VDC coil version operates at 0.9 W with a must-operate voltage of 18 VDC and must-release voltage of 2.4 VDC. The operating temperature range is -40°C to 125°C for Class F insulation. Dimensions and pin spacing comply with UL 508 or UL 873 standards depending on configuration.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24FT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |