The PTRH series is a 30 Amp PCB mount relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2In2O3 contacts and epoxy sealing. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted in the -1 variant. The part PTRH-1A-24CT-X has a 24 VDC coil consuming 0.9 W, Class B insulation, a dust cover enclosure, and AgSnO2In2O3 contacts. It operates from -40°C to 100°C, has a mechanical life of 10^7 operations, and an electrical life of 5 × 10^4 operations at resistive load. Solderability meets 260°C for 5 seconds, and it is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |