The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (Form A) contact configuration, AgSnO2In2O3 contact material, and a class F insulation option. The relay has a 24 VDC coil rated at 0.9 W, operates within a -40°C to 125°C temperature range, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It is epoxy sealed, immersion cleanable, RoHS compliant, and rated for 30 A at 250 VAC with a maximum switching power of 7,500 VA. The part weighs 30 grams and has PCB pin terminations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |