The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in SPST-NO (1 Form A) and SPDT (1 Form C) contact configurations. It features a 24 VDC coil with 0.6 W power consumption, AgSnO₂In₂O₃ contact material, Class B insulation, and a dust cover enclosure. The T2 variant uses PCB and QC pins with alternate pinout. It operates from -55°C to 100°C, has a maximum switching rating of 30 A at 240 VAC, 900 W DC, and 7,500 VA AC, and meets UL 508 and UL 873 spacing requirements. The relay is RoHS compliant and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive load. Must operate and release voltages are 18 VDC and 2.4 VDC respectively, as specified for the 24 VDC coil.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CT-T2-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |