The PTRH-OT series is a 30 A general-purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations with PCB pins or QC pins and mounting tabs. This part, configured as 1 Form A with 24 VDC coil voltage, 0.6 W coil power, Class B insulation, AgSnO contact material, and a dust cover, has a maximum switching voltage of 300 VAC and 110 VDC, and a switching current of 30 A. It meets UL 508 and UL 873 spacing requirements, has a mechanical life of 1 × 10· operations, and an operating temperature range of -55°C to 100°C. The device is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CT-OT2-X0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |