The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, offering SPST-NO (1 Form A), SPDT (1 Form C), or SPST-NC (1 Form B) contact configurations. It features a 30 A 250 VAC resistive load rating, a 2 HP 250 VAC motor rating, and meets UL 508 and UL 873 with pin 6 omitted. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It operates at 24 VDC with a coil power of 0.9 W, has a 15 ms operate time and 10 ms release time, and supports an operating temperature range from -40°C to 100°C for Class B insulation. The contact material is AgSnO2In2O3 with gold plating. Insulation resistance exceeds 1,000 MΩ at 500 VDC. Dielectric strength is 2,500 VAC between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |