The PTRH series is a 30A general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. The part is epoxy sealed and immersion cleanable, with a RoHS-compliant construction. It supports coil voltages from 3 to 110 VDC, with the PTRH-1A-24CFT-X-0.6 variant operating at 24 VDC and consuming 0.6 W. The relay has a single-pole single-throw normally open (SPST-NO) contact form, with AgSnO2In2O3 contacts and class F insulation. The enclosure is a dust cover, and the terminal spacing complies with UL 508 and UL 873 standards with pin 6 omitted. The operating temperature range is -40°C to 125°C for class F insulation. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CFT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |