The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive loads, and meets UL 508 and UL 873 spacing requirements. It is available in multiple contact forms including 1 Form A, with options for PCB and quick-connect pins or panel mounting tabs. The part PTRH-1A-24CFT-T2-XA corresponds to the T2 mounting type with a 24 VDC coil, Class F insulation, AgSnO2In2O3 contacts, and a dust cover. The relay has an operate time under 15 ms, release time under 10 ms, operates from -55°C to 100°C, and consumes 0.9 W. It is RoHS compliant and features an insulation resistance of 1,000 MΩ min at 500 VDC. Dimensions and pin layouts follow standard T91 configurations for both PCB and QC variants.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CFT-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |