Picker Components General Purpose Relays PTRH-1A-24CFT-OT2-X0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp power PCB relay designed for general-purpose switching applications, featuring a T91 footprint and available in 1-form A or 1-form C contact configurations. This part has a 24 VDC coil with 0.6 W power consumption, a dust cover enclosure, Class F insulation, and AgSnO contact material. It uses PCB pins and quick-connect terminals with mounting tabs, complying with UL 508 and UL 873 spacing requirements. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A and a maximum switching power of 7,500 VA. Operate time is less than 15 ms, release time is less than 10 ms, and the operating temperature range is -55°C to 125°C for Class F. The device is RoHS compliant, weighs 13.5 grams, and meets UL 93379 ratings.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp power PCB relay designed for general-purpose switching applications, featuring a T91 footprint and available in 1-form A or 1-form C contact configurations. This part has a 24 VDC coil with 0.6 W power consumption, a dust cover enclosure, Class F insulation, and AgSnO contact material. It uses PCB pins and quick-connect terminals with mounting tabs, complying with UL 508 and UL 873 spacing requirements. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A and a maximum switching power of 7,500 VA. Operate time is less than 15 ms, release time is less than 10 ms, and the operating temperature range is -55°C to 125°C for Class F. The device is RoHS compliant, weighs 13.5 grams, and meets UL 93379 ratings.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1A-24CFT-OT2-X0.6
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-24CFT-OT2-X0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.22 - Modular step relay 16A - 202290240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Safety Relays - 56.OA03.0653 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
80A-125A Latching relay - CHDR-L - Churod Americas, Inc.
Specs
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
View Details