The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, offering 1 Form A or 1 Form C contact configurations. It features a 24 VDC coil with 0.9 W power consumption, operates within a temperature range of -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. The relay has a maximum switching voltage of 300 VAC and 110 VDC, with AgCdO contacts and a maximum contact resistance of 50 mΩ. The T2 variant includes PC and QC pins with a dust cover enclosure. Insulation is Class F, and the device is RoHS compliant. Its mechanical life is 1 × 10⁷ operations, with an electrical life of 5 × 10⁴ operations at resistive loads. The relay has an operate time of less than 15 ms and a release time of less than 10 ms. Mounting is through-hole PCB with optional solder lug terminals.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24CF-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |