The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in 1 Form A, B, or C contact configurations, with a 24 VDC coil variant featuring 0.9 W power consumption. The relay has a 30 A switching capacity at 250 VAC, supports 2 HP motor loads, and meets UL 508 and UL 873 spacing standards. It is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 100°C with Class B insulation. The part includes pin 6 omitted for UL 873 compliance and features silver cadmium oxide contacts. Dimensions, terminal strength, and solderability conform to specified mechanical requirements.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24C-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |