The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, meeting UL 508 and UL 873 spacing requirements. It features AgCdO or AgSnO2 contacts and is available in 1 Form A or 1 Form C configurations with PCB and quick-connect pins or panel-mounting tabs. The relay operates at 24 VDC coil voltage with 0.9 W power consumption, has an operate time under 15 ms, and a release time under 10 ms. Insulation is Class B, with an operating temperature range of -55°C to 100°C. The T2 variant includes PCB and QC pins with a dust cover, and the part is RoHS compliant. The specific part PTRH-1A-24C-T2-XAG includes gold-plated contacts and is covered under the series specifications.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-24C-T2-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |