The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring a SPST-NO (1 Form A) contact configuration. It has an epoxy-sealed, immersion-cleanable design and is RoHS compliant. The part includes AgSnO₂In₂O₃ contacts with optional gold plating, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It operates at 12 VDC coil voltage with a coil power of 0.9 W, has an operating temperature range of -40°C to 100°C for Class B insulation, and offers a mechanical life of 1 × 10⁷ operations. The terminal strength is 10 N, solderability is rated at 260°C for 5 seconds, and the relay weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12T-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |