The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, and available in SPST-NO, SPDT-NC, or SPDT configurations. It features AgCdO or AgSnO2In2O3 contact materials, epoxy sealing, and is RoHS compliant. The part PTRH-1A-12ST-X-G uses a 12 VDC coil with 0.9 W power consumption, Class B insulation, AgSnO2In2O3 contacts, and gold plating (AgCdO+Au), and meets UL 508 and UL 873 spacing with Pin 6 omitted. It operates from -40°C to 100°C (Class B) or 125°C (Class F), has an insulation resistance of 1,000 MΩ minimum at 500 VDC, and meets UL Class F insulation where specified. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations under resistive load. Dimensions, terminal strength, and solderability are consistent with the T90 footprint and PCB pin termination style.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12ST-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |