The PTRH-T is a 30 Amp general-purpose PCB relay with a T91 footprint, designed for switching resistive and inductive loads up to 30 A at 250 VAC. It is available in mounting configurations including T2 (1 Form A with PCB and QC pins) and features IP67 epoxy sealing, RoHS compliance, and Class B insulation. The relay has a 12 VDC coil with 0.9 W power consumption, mechanical life of 10^7 operations, and electrical life of 5 × 10^4 operations at rated load. Contact material is AgSnO2In2O3 with gold plating. Operating temperature range is -55°C to 100°C for Class B insulation, with maximum switching voltage of 300 VAC and maximum switching current of 30 A. Initial contact resistance is 50 mΩ max. The relay meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12ST-T2-X67AG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |