Picker Components General Purpose Relays PTRH-1A-12ST-T2-X67A

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching. Available in T2 and T3 variants with PCB and quick-connect pins, it supports 1 Form A (SPST-NO) contact configuration. It is rated for 30 A at 250 VAC resistive load and meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. The relay has a 12 VDC coil with 0.9 W power consumption, operates from -55°C to 100°C, and features Class B insulation. It includes an IP67 epoxy-sealed version and is RoHS compliant. Contact material is AgSnO₂In₂O₃ for this variant.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching. Available in T2 and T3 variants with PCB and quick-connect pins, it supports 1 Form A (SPST-NO) contact configuration. It is rated for 30 A at 250 VAC resistive load and meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. The relay has a 12 VDC coil with 0.9 W power consumption, operates from -55°C to 100°C, and features Class B insulation. It includes an IP67 epoxy-sealed version and is RoHS compliant. Contact material is AgSnO₂In₂O₃ for this variant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-12ST-T2-X67A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-12ST-T2-X67A
General Purpose Relays 2500-PTRH-1A-12ST-T2-X67A
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-12ST-T2-X67A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202780120000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Relay module - 789-323 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers