Picker Components General Purpose Relays PTRH-1A-12ST-T2-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30A general purpose PCB relay with a T91 footprint, available in Form A (SPST-NO) and Form C (SPDT) configurations. This variant features a 12VDC coil consuming 0.6W, PCB pin and quick-connect terminations, Class B insulation, and AgSnO₂In₂O₃ contacts. It is RoHS compliant, meets UL 508 and UL 873 spacing requirements, and has an operating temperature range of -55°C to 100°C. The relay is sealed for dust and moisture resistance with an IP67 epoxy version available, and has a maximum switching capacity of 900W resistive and 7,500VA inductive load at 240VAC. Physical dimensions follow the T2 mounting style with a weight of approximately 13.5g.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30A general purpose PCB relay with a T91 footprint, available in Form A (SPST-NO) and Form C (SPDT) configurations. This variant features a 12VDC coil consuming 0.6W, PCB pin and quick-connect terminations, Class B insulation, and AgSnO₂In₂O₃ contacts. It is RoHS compliant, meets UL 508 and UL 873 spacing requirements, and has an operating temperature range of -55°C to 100°C. The relay is sealed for dust and moisture resistance with an IP67 epoxy version available, and has a maximum switching capacity of 900W resistive and 7,500VA inductive load at 240VAC. Physical dimensions follow the T2 mounting style with a weight of approximately 13.5g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1A-12ST-T2-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-12ST-T2-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 20.24 - Modular step relay 16A - 202490480000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA22.6051 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details