The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, and features a 1 Form A (SPST-NO) contact configuration. The part is epoxy sealed, immersion cleanable, and RoHS compliant, with a 12 VDC coil operating at 0.9 W power consumption. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, and offers Class F insulation. The operating temperature range is -40°C to 125°C, with an operate time under 15 ms and release time under 10 ms. The relay has a 30-gram weight and PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |