The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing standards, epoxy sealing, and RoHS compliance. The part includes Class F insulation, AgSnO2In2O3 contact material with gold plating, and a 0.6 W coil. Operate time is less than 15 ms, release time less than 10 ms, and it operates from -40°C to 125°C. Terminal strength is 10N, insulation resistance is 1,000 MΩ min at 500 VDC, and dielectric strength is 4,000 V between coil and contacts. Weight is 30 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SFT-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |