Picker Components General Purpose Relays PTRH-1A-12SFT-T4-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general purpose switching applications. It is available in panel mount configurations with QC pins and mounting tabs, such as the T4 and T5 variants. The part features a 12 VDC coil with 0.9 W power consumption, Class F insulation, and AgCdO+Au gold-plated contacts. It is rated for 30 A at 250 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA, and meets UL 508 and UL 873 spacing requirements. The relay operates from -55°C to 125°C, has an insulation resistance of 1,000 MΩ min at 500 VDC, and is RoHS compliant. The specific variant PTRH-1A-12SFT-T4-X-G includes an IP67 epoxy-sealed version with gold-plated contacts.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general purpose switching applications. It is available in panel mount configurations with QC pins and mounting tabs, such as the T4 and T5 variants. The part features a 12 VDC coil with 0.9 W power consumption, Class F insulation, and AgCdO+Au gold-plated contacts. It is rated for 30 A at 250 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA, and meets UL 508 and UL 873 spacing requirements. The relay operates from -55°C to 125°C, has an insulation resistance of 1,000 MΩ min at 500 VDC, and is RoHS compliant. The specific variant PTRH-1A-12SFT-T4-X-G includes an IP67 epoxy-sealed version with gold-plated contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-12SFT-T4-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-12SFT-T4-X-G
General Purpose Relays 2500-PTRH-1A-12SFT-T4-X-G
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-12SFT-T4-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.26 - Modular step relay 16A - 202680484000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details