The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive loads, meeting UL 508 and UL 873 spacing requirements. It features SPST-NO (1 Form A) contact configuration with AgSnO2In2O3 contacts, 12 VDC coil voltage, 0.9 W power consumption, and Class F insulation. The T2 variant uses PCB and QC pins, has a dust-covered enclosure, operates from -55°C to 100°C, and is RoHS compliant. The relay has a maximum switching power of 900 W, mechanical life of 1 × 10^7 operations, and electrical life of 5 × 10^4 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SFT-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |