The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a 1 Form A (SPST-NO) contact configuration, AgSnO2In2O3 contact material, and a 12 VDC coil with 0.9 W power consumption. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current rating of 30 A. Insulation is Class F, operating temperature ranges from -40°C to 125°C, and the package is an open-frame PCB mount with dimensions consistent with the T90 footprint. The unit weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |