The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A), SPDT (1 Form B or C) contact configurations. This part has a 12 VDC coil, Class F insulation, epoxy sealing, and AgCdO+Au gold-plated contacts. It operates from -40°C to 125°C with 0.6 W coil power and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. Rated for 250 VAC and 30 A resistive or 2 HP motor loads, it has a typical contact resistance of 50 mΩ max, 1,000 MΩ insulation resistance, and a mechanical life of 10^7 operations. The part is RoHS compliant and weighs 27 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SF-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |