The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, meeting UL 508 and UL 873 spacing requirements. It is available in panel mount T4 (1 Form A) configuration with QC pins and mounting tabs, featuring Class F insulation and RoHS compliance. The relay has a 12 VDC coil consuming 0.9 W, with a must-operate voltage of 9.00 VDC and must-release voltage of 1.2 VDC. It operates from -55°C to 125°C, offers 1,000 MΩ insulation resistance, and provides 5 × 10⁴ electrical operations. AgCdO contacts support switching up to 900 W and 7,500 VA, with an IP67 epoxy sealed version available.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SF-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |