The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C configurations with PCB and quick-connect pins or panel-mounted quick-connect pins with mounting tabs. The part PTRH-1A-12SF-T2-X has a 12VDC coil, 0.9 W power consumption, Class F insulation, AgCdO contacts, and a sealed enclosure. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and supports a maximum switching voltage of 300 VAC and 110 VDC with a contact rating of 30 A at 240 VAC. Operating temperature range is -55°C to 125°C for Class F insulation. The relay has an operate time of less than 15 ms, a release time of less than 10 ms, and an insulation resistance of at least 1,000 MΩ at 500 VDC. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12SF-T2-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |