Picker Components General Purpose Relays PTRH-1A-12SF-OT4-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC. It features a 1 Form A (SPST-NO) contact configuration with AgCdO contacts, rated for a maximum switching current of 30 A and maximum switching power of 900 W or 7,500 VA. The relay has a 12 VDC coil with 0.9 W power consumption, operate time less than 15 ms, and release time less than 10 ms. It is rated for Class F insulation and operates from -55°C to 125°C. The OT4 variant includes mounting tabs and quick-connect pins for panel mounting, with a sealed, non-washable enclosure. The part is RoHS compliant and meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. Weight is 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, designed for resistive and motor loads up to 2 HP at 250 VAC. It features a 1 Form A (SPST-NO) contact configuration with AgCdO contacts, rated for a maximum switching current of 30 A and maximum switching power of 900 W or 7,500 VA. The relay has a 12 VDC coil with 0.9 W power consumption, operate time less than 15 ms, and release time less than 10 ms. It is rated for Class F insulation and operates from -55°C to 125°C. The OT4 variant includes mounting tabs and quick-connect pins for panel mounting, with a sealed, non-washable enclosure. The part is RoHS compliant and meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. Weight is 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-12SF-OT4-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-12SF-OT4-X
General Purpose Relays 2500-PTRH-1A-12SF-OT4-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-12SF-OT4-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA21.2422N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Type 20.22 - Modular step relay 16A - 202290240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Relay module - 286-320 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers