The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in SPST-NO (1 Form A), SPDT (1 Form B or C) contact configurations and features AgCdO or AgSnO₂ contact materials. The part PTRH-1A-12F-X-0.6 has a 12 VDC coil, Class F insulation, and a 0.6 W coil power consumption. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A, and is rated for 2 HP at 250 VAC. It meets UL 508 and UL 873 standards with Pin 6 omitted, has an operating temperature range of -40°C to 125°C for Class F, and is RoHS compliant. The device is supplied in an open-frame package and weighs 27 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12F-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |