Picker Components General Purpose Relays PTRH-1A-12F-1-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2O3 contacts with optional gold plating. It has a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements, and is available in Class F insulation for operation up to 125°C. The part is epoxy sealed, immersion cleanable, RoHS compliant, and has a 0.9 W coil power rating at 12 VDC. It operates from -40°C to 100°C with a dielectric strength of 2,500 VAC between coil and contacts, and a contact resistance of 50 mΩ max at 1 A, 6 VDC. The manufacturer specifies a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations under resistive load.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2O3 contacts with optional gold plating. It has a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements, and is available in Class F insulation for operation up to 125°C. The part is epoxy sealed, immersion cleanable, RoHS compliant, and has a 0.9 W coil power rating at 12 VDC. It operates from -40°C to 100°C with a dielectric strength of 2,500 VAC between coil and contacts, and a contact resistance of 50 mΩ max at 1 A, 6 VDC. The manufacturer specifies a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations under resistive load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-12F-1-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-12F-1-X-G
General Purpose Relays 2500-PTRH-1A-12F-1-X-G
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-12F-1-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA21S.1231 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details