The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in 1 Form A (SPST-NO), 1 Form B (SPDT-NC), or 1 Form C (SPDT) contact configurations. The part PTRH-1A-12F-1-X-0.6 has a 12 VDC coil, Class F insulation, and a 0.6 W power rating, with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and has a 30 A 250 VAC resistive load rating with a maximum switching power of 7,500 VA. It operates from -40°C to 125°C and has a mechanical life of 1 × 10^7 operations. The terminal arrangement matches the T90 footprint with 5 or 6 pins, depending on configuration. The open-frame version weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12F-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |