The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, and compliant with UL 508 and UL 873 standards. It features a 6-pin configuration with pin 6 omitted for UL 873 spacing, epoxy sealing, and RoHS compliance. The relay offers Class B or Class F insulation, with 0.9 W standard coil power, and operates from -40°C to 125°C. Contact material options include AgCdO or AgSnO2In2O3, with gold-plated variants available. The relay has a maximum switching current of 30 A, a 50 mΩ initial contact resistance, and a mechanical life of 10^7 operations. Terms such as dust cover (C) and F-class insulation (F) in the part number indicate the specific variant, though these attributes are available across the series.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12CFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |