Picker Components General Purpose Relays PTRH-1A-12CF-1-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO₂In₂O₃ contacts and epoxy sealing. It offers 1 Form A, B, or C contact configurations and supports coil voltages from 3 to 110 VDC. The PTRH-1A-12CF-1-X-0.6 variant has a 12 VDC coil consuming 0.6 W, Class F insulation, a dust cover, UL 508 and UL 873 spacing with pin 6 omitted, RoHS compliance, and operates from -40°C to 125°C. The relay measures 30 grams in weight and meets UL 508 and UL 873 dielectric and spacing requirements.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO₂In₂O₃ contacts and epoxy sealing. It offers 1 Form A, B, or C contact configurations and supports coil voltages from 3 to 110 VDC. The PTRH-1A-12CF-1-X-0.6 variant has a 12 VDC coil consuming 0.6 W, Class F insulation, a dust cover, UL 508 and UL 873 spacing with pin 6 omitted, RoHS compliance, and operates from -40°C to 125°C. The relay measures 30 grams in weight and meets UL 508 and UL 873 dielectric and spacing requirements.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-12CF-1-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-12CF-1-X-0.6
General Purpose Relays 2500-PTRH-1A-12CF-1-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-12CF-1-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1372127 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details
Relay module - 857-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers