The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgCdO contact material, and is available in a dust cover enclosure. The relay has a 30 A rating at 240 VAC, with a maximum switching power of 900 W and 7,500 VA. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The coil operates at 12 VDC with a power consumption of 0.9 W, has a must operate voltage of 9.00 VDC, and a must release voltage of 1.2 VDC. Operating temperature ranges from -40°C to 100°C for Class B insulation and up to 125°C for Class F. The device is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams in open frame configuration. Terminal strength is 10 N and solderability supports 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |