The PTRH-T is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations with PCB pin or quick-connect terminal options. It features a coil power rating of 0.6 W or 0.9 W, operates at 12 VDC coil voltage, and meets UL 508 and UL 873 spacing requirements. The relay has a maximum switching capacity of 30 A at 250 VAC, an insulation resistance of 1,000 MΩ min at 500 VDC, and an operating temperature range of -55°C to 100°C for Class B insulation. It is RoHS compliant, has an AgCdO contact material, and accepts a dust cover enclosure. The package dimensions and pinout follow the standard T2 mounting layout with PCB pins and solder lugs.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12C-T2-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |