The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part features a 12 VDC coil with 0.9 W power consumption, AgCdO contacts, a dust cover enclosure, and Class B insulation. It has a 250 VAC maximum switching voltage and supports 30 A switching current. The mounting type combines PCB pins and QUICK CONNECT terminals. Operate time is less than 15 ms, release time is less than 10 ms, and the operating temperature range is -55°C to 100°C. The device is RoHS compliant and meets UL 508 and UL 873 spacing requirements.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-12C-OT2-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |